TT Electronics Res, 33R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies HPDC1206-33RJT5

Description
RES, 33R, 5%, 2.4W, THICKFILM, SMD; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 33R, 5%, 2.4W, THICKFILM, SMD; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies - 25AK2225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
25AK2225
Res, 33R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies 25AK2225
RES, 33R, 5%, 2.4W, THICKFILM, SMD; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 33R, 5%, 2.4W, THICKFILM, SMD; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8730
Res, 33R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8730
RES, 33R, 5%, 2.4W, THICK FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 33R, 5%, 2.4W, THICK FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AK2225
Product Name Res, 33R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details