TT Electronics Res, 31R6, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-31R6FT5

Description
RES, 31R6, 1%, 2.4W, THICK FILM, 1206; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 31R6, 1%, 2.4W, THICK FILM, 1206; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 31R6, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8725
Res, 31R6, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8725
RES, 31R6, 1%, 2.4W, THICK FILM, 1206; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 31R6, 1%, 2.4W, THICK FILM, 1206; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31R6, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31R6, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9386
Res, 31R6, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9386
RES, 31R6, 1%, 2.4W, THICK FILM, 1206; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 31R6, 1%, 2.4W, THICK FILM, 1206; Resistance:31.6ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8725
Product Name Res, 31R6, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details