TT Electronics Res, 2K, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-2K0FT5

Description
RES, 2K, 1%, 2.4W, THICK FILM, 1206; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K, 1%, 2.4W, THICK FILM, 1206; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8667
Res, 2K, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8667
RES, 2K, 1%, 2.4W, THICK FILM, 1206; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 2K, 1%, 2.4W, THICK FILM, 1206; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies - 25AK2213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
25AK2213
Res, 2K, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies 25AK2213
RES, 2K, 1%, 2.4W, THICKFILM, SMD; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 2K, 1%, 2.4W, THICKFILM, SMD; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8667
Product Name Res, 2K, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details