The Res, 287R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features a resistance value of 287 ohms with a tolerance of ±1%. The power rating is 2.4W at 70°C, and it operates effectively within a temperature range of -55°C to +155°C. The resistor is constructed on an aluminum nitride substrate, which enhances its power density, allowing it to handle more power than standard resistors. This component is compliant with RoHS regulations, ensuring it is free from lead and other hazardous substances. The wrap-around terminations provide reliable solderability and leach resistance, making it suitable for automated assembly processes. The resistor is packaged in 8 mm wide paper carrier tape, facilitating easy handling and placement on printed circuit boards. Engineers seeking a reliable, high-performance resistor for demanding applications may find this product suitable for their needs.
RES, 287R, 1%, 2.4W, THICK FILM, 1206; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 287R, 1%, 2.4W, THICK FILM, 1206; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK9377 |
| Product Name | Res, 287R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |