TT Electronics Res, 274R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-274RFT5

Description
RES, 274R, 1%, 2.4W, THICK FILM, 1206; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 274R, 1%, 2.4W, THICK FILM, 1206; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 274R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9373
Res, 274R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9373
RES, 274R, 1%, 2.4W, THICK FILM, 1206; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 274R, 1%, 2.4W, THICK FILM, 1206; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 274R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8710
Res, 274R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8710
RES, 274R, 1%, 2.4W, THICK FILM, 1206; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 274R, 1%, 2.4W, THICK FILM, 1206; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9373
Product Name Res, 274R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers