TT Electronics Res, 26R1, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-26R1FT5

Description
RES, 26R1, 1%, 2.4W, THICK FILM, 1206; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 26R1, 1%, 2.4W, THICK FILM, 1206; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26R1, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9366
Res, 26R1, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9366
RES, 26R1, 1%, 2.4W, THICK FILM, 1206; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 26R1, 1%, 2.4W, THICK FILM, 1206; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26R1, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8701
Res, 26R1, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8701
RES, 26R1, 1%, 2.4W, THICK FILM, 1206; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 26R1, 1%, 2.4W, THICK FILM, 1206; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9366
Product Name Res, 26R1, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details