TT Electronics Res, 232R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-232RFT5

Description
RES, 232R, 1%, 2.4W, THICK FILM, 1206; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Description
RES, 232R, 1%, 2.4W, THICK FILM, 1206; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 232R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/BI Technologies. It features a resistance value of 232 ohms with a tolerance of ±1%. The power rating is 2.4W at an operating temperature of 70°C, and it is constructed using a thick film element on an aluminum nitride substrate, which provides enhanced thermal performance and reliability. This resistor is designed for automatic handling and can be soldered using reflow or wave soldering methods due to its wrap-around terminations. It is compatible with Pb-free soldering materials and can withstand immersion in a solder bath at 260°C for up to 30 seconds. The operating temperature range is from -55°C to +155°C, making it suitable for various applications. The resistor is also RoHS compliant, ensuring it meets environmental regulations. Its dimensions are consistent with the 1206 package size, making it a compact option for space-constrained designs. Overall, this resistor is ideal for applications requiring high power density and reliability.

Datasheet Summary
Powered by GS/AI

The Res, 232R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/BI Technologies. It features a resistance value of 232 ohms with a tolerance of ±1%. The power rating is 2.4W at an operating temperature of 70°C, and it is constructed using a thick film element on an aluminum nitride substrate, which provides enhanced thermal performance and reliability. This resistor is designed for automatic handling and can be soldered using reflow or wave soldering methods due to its wrap-around terminations. It is compatible with Pb-free soldering materials and can withstand immersion in a solder bath at 260°C for up to 30 seconds. The operating temperature range is from -55°C to +155°C, making it suitable for various applications. The resistor is also RoHS compliant, ensuring it meets environmental regulations. Its dimensions are consistent with the 1206 package size, making it a compact option for space-constrained designs. Overall, this resistor is ideal for applications requiring high power density and reliability.

Suppliers

Company
Product
Description
Supplier Links
Res, 232R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9356
Res, 232R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9356
RES, 232R, 1%, 2.4W, THICK FILM, 1206; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 232R, 1%, 2.4W, THICK FILM, 1206; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 232R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8689
Res, 232R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8689
RES, 232R, 1%, 2.4W, THICK FILM, 1206; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 232R, 1%, 2.4W, THICK FILM, 1206; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9356
Product Name Res, 232R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details