The Res, 22R1, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features a resistance value of 22.1 ohms with a tolerance of ±1%. The power rating is 2.4W at a maximum operating temperature of 70°C, and it is constructed using a thick film element on an aluminum nitride substrate, which provides enhanced thermal performance and reliability. This resistor is designed for automatic handling due to its rectangular shape and small dimensional tolerances. It is compatible with reflow and wave soldering techniques, and its wrap-around terminations ensure good leach resistance and reliable electrical contact. The component is RoHS compliant, making it suitable for environmentally conscious applications. The operating temperature range is from -55°C to +155°C, allowing for versatility in various environments. Overall, this resistor is suitable for applications requiring high power handling and reliability, particularly in compact electronic designs.
RES, 22R1, 1%, 2.4W, THICK FILM, 1206; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 22R1, 1%, 2.4W, THICK FILM, 1206; Resistance:22.1ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK9349 |
| Product Name | Res, 22R1, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |