TT Electronics Res, 220R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies HPDC1206-220RJT5

Description
RES, 220R, 5%, 2.4W, THICKFILM, SMD; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Description
RES, 220R, 5%, 2.4W, THICKFILM, SMD; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 220R, 5%, 2.4W, Thickfilm, SMD is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features a resistance value of 220 ohms with a tolerance of ±5% and a power rating of 2.4W at 70°C. The resistor is constructed using a thick film element on an aluminum nitride substrate, which enhances its power density, allowing it to handle more power than standard resistors. This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave soldering techniques, thanks to its wrap-around terminations that provide reliable electrical contact and good leach resistance. The resistor operates effectively within a temperature range of -55°C to +155°C and is compliant with RoHS regulations, ensuring it is free from lead and other hazardous substances. The HPDC series resistors are also capable of withstanding high temperatures and moisture, making them suitable for demanding environments. They are available in standard sizes, specifically 1206, and are packaged on reels for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 220R, 5%, 2.4W, Thickfilm, SMD is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features a resistance value of 220 ohms with a tolerance of ±5% and a power rating of 2.4W at 70°C. The resistor is constructed using a thick film element on an aluminum nitride substrate, which enhances its power density, allowing it to handle more power than standard resistors. This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave soldering techniques, thanks to its wrap-around terminations that provide reliable electrical contact and good leach resistance. The resistor operates effectively within a temperature range of -55°C to +155°C and is compliant with RoHS regulations, ensuring it is free from lead and other hazardous substances. The HPDC series resistors are also capable of withstanding high temperatures and moisture, making them suitable for demanding environments. They are available in standard sizes, specifically 1206, and are packaged on reels for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies - 25AK2218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
25AK2218
Res, 220R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies 25AK2218
RES, 220R, 5%, 2.4W, THICKFILM, SMD; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 220R, 5%, 2.4W, THICKFILM, SMD; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8684
Res, 220R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8684
RES, 220R, 5%, 2.4W, THICK FILM, 1206; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 220R, 5%, 2.4W, THICK FILM, 1206; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AK2218
Product Name Res, 220R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details