RES, 20R, 5%, 2.4W, THICK FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 20R, 5%, 2.4W, THICKFILM, SMD; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK8670 |
| Product Name | Res, 20R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |