TT Electronics Res, 1K96, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies HPDC1206-1K96FT5

Description
RES, 1K96, 1%, 2.4W, THICKFILM, SMD; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K96, 1%, 2.4W, THICKFILM, SMD; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K96, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies - 25AK2198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
25AK2198
Res, 1K96, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies 25AK2198
RES, 1K96, 1%, 2.4W, THICKFILM, SMD; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 1K96, 1%, 2.4W, THICKFILM, SMD; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K96, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K96, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8588
Res, 1K96, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8588
RES, 1K96, 1%, 2.4W, THICK FILM, 1206; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K96, 1%, 2.4W, THICK FILM, 1206; Resistance:1.96kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25AK2198 24AK8588
Product Name Res, 1K96, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies Res, 1K96, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers