The Res, 1K87, 1%, 2.4W, Thickfilm, SMD is a high power density chip resistor from the HPDC series by TT Electronics/BI Technologies. It features a resistance value of 1.87 kΩ with a tolerance of ±1% and a power rating of 2.4W at 70°C. The resistor is constructed on an aluminum nitride substrate, which enhances its power density, allowing it to handle more than three times the standard power density.
This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave soldering techniques, and its wrap-around terminations ensure reliable electrical contact. The resistor is also resistant to normal industrial cleaning solvents and is compliant with RoHS regulations.
Operating temperature ranges from -55°C to +155°C, making it versatile for various applications. The HPDC series resistors are designed for high reliability and can be used in temperature-controll
RES, 1K87, 1%, 2.4W, THICKFILM, SMD; Resistance:1.87kohm;
RES, 1K87, 1%, 2.4W, THICK FILM, 1206; Resistance:1.87kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 25AK2196 | 24AK8586 |
| Product Name | Res, 1K87, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies | Res, 1K87, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Power Applications | Power Applications |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] |