TT Electronics Res, 1K74, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-1K74FT5

Description
RES, 1K74, 1%, 2.4W, THICK FILM, 1206; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes
Description
RES, 1K74, 1%, 2.4W, THICK FILM, 1206; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 1K74, 1%, 2.4W, Thickfilm, SMD is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features a resistance value of 1.74 kΩ with a tolerance of ±1%. The power rating is 2.4W at a maximum operating temperature of 70°C, making it suitable for high power applications. The resistor is constructed on an aluminum nitride substrate, which enhances its thermal performance and reliability. It is compliant with RoHS standards, ensuring it is free from lead and other hazardous substances. The dimensions of the resistor are 1206 (3.1mm x 1.52mm x 0.64mm), and it is designed for compatibility with standard soldering techniques, including reflow and wave soldering. This product is ideal for engineers looking for a reliable and efficient resistor for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Res, 1K74, 1%, 2.4W, Thickfilm, SMD is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features a resistance value of 1.74 kΩ with a tolerance of ±1%. The power rating is 2.4W at a maximum operating temperature of 70°C, making it suitable for high power applications. The resistor is constructed on an aluminum nitride substrate, which enhances its thermal performance and reliability. It is compliant with RoHS standards, ensuring it is free from lead and other hazardous substances. The dimensions of the resistor are 1206 (3.1mm x 1.52mm x 0.64mm), and it is designed for compatibility with standard soldering techniques, including reflow and wave soldering. This product is ideal for engineers looking for a reliable and efficient resistor for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 1K74, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8581
Res, 1K74, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8581
RES, 1K74, 1%, 2.4W, THICK FILM, 1206; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K74, 1%, 2.4W, THICK FILM, 1206; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K74, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies - 25AK2191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
25AK2191
Res, 1K74, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies 25AK2191
RES, 1K74, 1%, 2.4W, THICKFILM, SMD; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 1K74, 1%, 2.4W, THICKFILM, SMD; Resistance:1.74kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 24AK8581 25AK2191
Product Name Res, 1K74, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies Res, 1K74, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers