TT Electronics Res, 1K69, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies HPDC1206-1K69FT5

Description
RES, 1K69, 1%, 2.4W, THICKFILM, SMD; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K69, 1%, 2.4W, THICKFILM, SMD; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K69, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies - 25AK2190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
25AK2190
Res, 1K69, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies 25AK2190
RES, 1K69, 1%, 2.4W, THICKFILM, SMD; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 1K69, 1%, 2.4W, THICKFILM, SMD; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K69, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8580
Res, 1K69, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8580
RES, 1K69, 1%, 2.4W, THICK FILM, 1206; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K69, 1%, 2.4W, THICK FILM, 1206; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25AK2190 24AK8580
Product Name Res, 1K69, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies Res, 1K69, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details