TT Electronics Res, 1K62, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies HPDC1206-1K62FT5

Description
RES, 1K62, 1%, 2.4W, THICKFILM, SMD; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K62, 1%, 2.4W, THICKFILM, SMD; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K62, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies - 25AK2188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
25AK2188
Res, 1K62, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies 25AK2188
RES, 1K62, 1%, 2.4W, THICKFILM, SMD; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 1K62, 1%, 2.4W, THICKFILM, SMD; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K62, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8578
Res, 1K62, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8578
RES, 1K62, 1%, 2.4W, THICK FILM, 1206; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K62, 1%, 2.4W, THICK FILM, 1206; Resistance:1.62kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25AK2188 24AK8578
Product Name Res, 1K62, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies Res, 1K62, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers