TT Electronics Res, 1K47, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies HPDC1206-1K47FT5

Description
RES, 1K47, 1%, 2.4W, THICKFILM, SMD; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K47, 1%, 2.4W, THICKFILM, SMD; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies - 25AK2181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
25AK2181
Res, 1K47, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies 25AK2181
RES, 1K47, 1%, 2.4W, THICKFILM, SMD; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 1K47, 1%, 2.4W, THICKFILM, SMD; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K47, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8571
Res, 1K47, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8571
RES, 1K47, 1%, 2.4W, THICK FILM, 1206; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K47, 1%, 2.4W, THICK FILM, 1206; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25AK2181 24AK8571
Product Name Res, 1K47, 1%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies Res, 1K47, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor Single Resistor
Category / Application Power Applications Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details