The Res, 1K37, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features a resistance value of 1.37 kΩ with a tolerance of ±1% and a power rating of 2.4W at 70°C. The resistor is constructed on an aluminum nitride substrate, which contributes to its high power density, exceeding three times that of standard resistors. This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave methods, and its wrap-around terminations ensure reliable electrical contact. The resistor is designed to withstand a maximum operating temperature of 155°C and is compliant with RoHS regulations. The HPDC series resistors are also resistant to industrial cleaning solvents and can endure soldering temperatures of up to 260°C for immersion. This makes them versatile for various applications, including those requiring high power handling and temperature control.
RES, 1K37, 1%, 2.4W, THICK FILM, 1206; Resistance:1.37kohm;
RES, 1K37, 1%, 2.4W, THICK FILM, 1206; Resistance:1.37kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK9273 |
| Product Name | Res, 1K37, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |