TT Electronics Res, 1K02, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-1K02FT5

Description
RES, 1K02, 1%, 2.4W, THICK FILM, 1206; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 1K02, 1%, 2.4W, THICK FILM, 1206; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K02, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8552
Res, 1K02, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8552
RES, 1K02, 1%, 2.4W, THICK FILM, 1206; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K02, 1%, 2.4W, THICK FILM, 1206; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9260
Res, 1K02, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9260
RES, 1K02, 1%, 2.4W, THICK FILM, 1206; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K02, 1%, 2.4W, THICK FILM, 1206; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8552
Product Name Res, 1K02, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details