TT Electronics Res, 18R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-18R7FT5

Description
RES, 18R7, 1%, 2.4W, THICK FILM, 1206; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 18R7, 1%, 2.4W, THICK FILM, 1206; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9332
Res, 18R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9332
RES, 18R7, 1%, 2.4W, THICK FILM, 1206; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 18R7, 1%, 2.4W, THICK FILM, 1206; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8658
Res, 18R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8658
RES, 18R7, 1%, 2.4W, THICK FILM, 1206; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 18R7, 1%, 2.4W, THICK FILM, 1206; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9332
Product Name Res, 18R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details