TT Electronics Res, 174R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-174RFT5

Description
RES, 174R, 1%, 2.4W, THICK FILM, 1206; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Description
RES, 174R, 1%, 2.4W, THICK FILM, 1206; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 174R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/BI Technologies. It features a resistance value of 174 ohms with a tolerance of ±1%. The power rating is 2.4W at a maximum operating temperature of 70°C, and it is constructed using a thick film element on an aluminum nitride substrate, which provides enhanced thermal performance and reliability. This resistor is designed for automatic handling due to its rectangular shape and small dimensional tolerances. It is compatible with reflow and wave soldering processes, and its wrap-around terminations ensure good solderability and leach resistance. The component is also RoHS compliant, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, allowing for versatility in various applications. Engineers considering this resistor should note its robust construction, which allows for immersion in solder baths at high temperatures, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The Res, 174R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/BI Technologies. It features a resistance value of 174 ohms with a tolerance of ±1%. The power rating is 2.4W at a maximum operating temperature of 70°C, and it is constructed using a thick film element on an aluminum nitride substrate, which provides enhanced thermal performance and reliability. This resistor is designed for automatic handling due to its rectangular shape and small dimensional tolerances. It is compatible with reflow and wave soldering processes, and its wrap-around terminations ensure good solderability and leach resistance. The component is also RoHS compliant, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, allowing for versatility in various applications. Engineers considering this resistor should note its robust construction, which allows for immersion in solder baths at high temperatures, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Res, 174R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8653
Res, 174R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8653
RES, 174R, 1%, 2.4W, THICK FILM, 1206; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 174R, 1%, 2.4W, THICK FILM, 1206; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 174R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9328
Res, 174R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9328
RES, 174R, 1%, 2.4W, THICK FILM, 1206; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 174R, 1%, 2.4W, THICK FILM, 1206; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8653
Product Name Res, 174R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details