The Res, 13R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features a resistance value of 13 ohms with a tolerance of ±1% and a power rating of 2.4W at 70°C. The resistor is constructed on an aluminum nitride substrate, which enhances its power density, offering more than three times the standard power density. This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave soldering techniques, and its wrap-around terminations ensure reliable electrical contact. The resistor is also resistant to normal industrial cleaning solvents and is compliant with RoHS directives. Operating temperature ranges from -55°C to +155°C, making it versatile for various applications. The HPDC series resistors are designed for high reliability and can withstand significant thermal stress, making them suitable for demanding environments.
RES, 13R, 1%, 2.4W, THICK FILM, 1206; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 13R, 1%, 2.4W, THICK FILM, 1206; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK8619 |
| Product Name | Res, 13R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |