The Res, 130R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features a resistance value of 130 ohms with a tolerance of ±1%. The power rating is 2.4W at 70°C, and it is constructed on an aluminum nitride substrate, which enhances its power density capabilities. The resistor is designed for automatic handling and can be soldered using reflow or wave methods due to its wrap-around terminations, which provide reliable electrical contact and good leach resistance. It operates within a temperature range of -55°C to +155°C and is compliant with RoHS regulations. The dimensions of the resistor are consistent with the 1206 package size, making it suitable for various applications where space and power efficiency are critical.
RES, 130R, 1%, 2.4W, THICK FILM, 1206; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 130R, 1%, 2.4W, THICK FILM, 1206; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK8623 |
| Product Name | Res, 130R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |