The Res, 10R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features a resistance value of 10 ohms with a tolerance of ±1% and a power rating of 2.4W at 70°C. The resistor is constructed on an aluminum nitride substrate, which allows for a power density greater than three times that of standard resistors.
This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave soldering techniques, and its wrap-around terminations provide reliable electrical contact and good leach resistance. The resistor operates within a temperature range of -55°C to +155°C and is compliant with RoHS standards.
The HPDC series resistors are designed for applications requiring high power handling and can be used in temperature-controll
RES, 10R, 1%, 2.4W, THICK FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 10R, 1%, 2.4W, THICK FILM, 1206; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK9276 |
| Product Name | Res, 10R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |