TT Electronics Res, 10R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-10R7FT5

Description
RES, 10R7, 1%, 2.4W, THICK FILM, 1206; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 10R7, 1%, 2.4W, THICK FILM, 1206; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9279
Res, 10R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9279
RES, 10R7, 1%, 2.4W, THICK FILM, 1206; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 10R7, 1%, 2.4W, THICK FILM, 1206; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8593
Res, 10R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8593
RES, 10R7, 1%, 2.4W, THICK FILM, 1206; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 10R7, 1%, 2.4W, THICK FILM, 1206; Resistance:10.7ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9279
Product Name Res, 10R7, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details