TT Electronics Inductor, Un-Shielded, 22Uh, 1.11A, Smd; Inductance Tt Electronics/bi Technologies HM79-20220LFTR13

Description
INDUCTOR, UN-SHIELDED, 22UH, 1.11A, SMD; Inductance:22µH; RMS Current (Irms):1.11A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.11A; Product Range:HM79 Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UN-SHIELDED, 22UH, 1.11A, SMD; Inductance:22µH; RMS Current (Irms):1.11A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.11A; Product Range:HM79 Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Un-Shielded, 22Uh, 1.11A, Smd; Inductance Tt Electronics/bi Technologies - 15M0912 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 1.11A, Smd; Inductance Tt Electronics/bi Technologies
15M0912
Inductor, Un-Shielded, 22Uh, 1.11A, Smd; Inductance Tt Electronics/bi Technologies 15M0912
INDUCTOR, UN-SHIELDED, 22UH, 1.11A, SMD; Inductance:22µH; RMS Current (Irms):1.11A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.11A; Product Range:HM79 Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 1.11A, SMD; Inductance:22µH; RMS Current (Irms):1.11A; Inductor Construction:Unshielded; Saturation Current (Isat):1.11A; Product Range:HM79 Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 15M0912
Product Name Inductor, Un-Shielded, 22Uh, 1.11A, Smd; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details