TT Electronics Arrays, Signal Transformers HM78D-755R33MLFTR

Description
Shielded 2 Coil Inductor Array 1.176µH Inductance - Connected in Series 330nH Inductance - Connected in Parallel 7.4mOhm DC Resistance (DCR) - Parallel 6.2A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 1.176µH Inductance - Connected in Series 330nH Inductance - Connected in Parallel 7.4mOhm DC Resistance (DCR) - Parallel 6.2A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 987-1436-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
987-1436-1-ND
Arrays, Signal Transformers 987-1436-1-ND
Shielded 2 Coil Inductor Array 1.176µH Inductance - Connected in Series 330nH Inductance - Connected in Parallel 7.4mOhm DC Resistance (DCR) - Parallel 6.2A Nonstandard

Shielded 2 Coil Inductor Array 1.176µH Inductance - Connected in Series 330nH Inductance - Connected in Parallel 7.4mOhm DC Resistance (DCR) - Parallel 6.2A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 987-1436-1-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details