TT Electronics Arrays, Signal Transformers HM78D-7556R8MLFTR

Description
Shielded 2 Coil Inductor Array 29.38µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 41.8mOhm DC Resistance (DCR) - Parallel 2.6A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 29.38µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 41.8mOhm DC Resistance (DCR) - Parallel 2.6A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 987-1439-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
987-1439-1-ND
Arrays, Signal Transformers 987-1439-1-ND
Shielded 2 Coil Inductor Array 29.38µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 41.8mOhm DC Resistance (DCR) - Parallel 2.6A Nonstandard

Shielded 2 Coil Inductor Array 29.38µH Inductance - Connected in Series 6.8µH Inductance - Connected in Parallel 41.8mOhm DC Resistance (DCR) - Parallel 2.6A Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, 2.6A, 20%, Smd; Product Range Tt Electronics/bi Technologies - 87T9030 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 2.6A, 20%, Smd; Product Range Tt Electronics/bi Technologies
87T9030
Inductor, 6.8Uh, 2.6A, 20%, Smd; Product Range Tt Electronics/bi Technologies 87T9030
INDUCTOR, 6.8uH, 2.6A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:6.8µH; RMS Current, Parallel:2.6A; Saturation Current, Parallel:3.67A; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes

INDUCTOR, 6.8uH, 2.6A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:6.8µH; RMS Current, Parallel:2.6A; Saturation Current, Parallel:3.67A; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, 2.6A, 20%, Smd; Product Range Tt Electronics/bi Technologies - 85W3286 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 2.6A, 20%, Smd; Product Range Tt Electronics/bi Technologies
85W3286
Inductor, 6.8Uh, 2.6A, 20%, Smd; Product Range Tt Electronics/bi Technologies 85W3286
INDUCTOR, 6.8uH, 2.6A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:6.8µH; RMS Current, Parallel:2.6A; Saturation Current, Parallel:3.67A; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes

INDUCTOR, 6.8uH, 2.6A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:6.8µH; RMS Current, Parallel:2.6A; Saturation Current, Parallel:3.67A; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 987-1439-1-ND 87T9030
Product Name Arrays, Signal Transformers Inductor, 6.8Uh, 2.6A, 20%, Smd; Product Range Tt Electronics/bi Technologies
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.0418 to 0.1670 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102073TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
4 suppliers
Leaded Inductors - 1048433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details