TT Electronics Inductor, 10Uh, 2.41A, 20%, Smd; Product Range Tt Electronics/bi Technologies HM78D-755100MLFTR

Description
INDUCTOR, 10uH, 2.41A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:10µH; RMS Current, Parallel:2.41A; Saturation Current, Parallel:3.17A; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes
Description
INDUCTOR, 10uH, 2.41A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:10µH; RMS Current, Parallel:2.41A; Saturation Current, Parallel:3.17A; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 2.41A, 20%, Smd; Product Range Tt Electronics/bi Technologies - 87T9017 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2.41A, 20%, Smd; Product Range Tt Electronics/bi Technologies
87T9017
Inductor, 10Uh, 2.41A, 20%, Smd; Product Range Tt Electronics/bi Technologies 87T9017
INDUCTOR, 10uH, 2.41A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:10µH; RMS Current, Parallel:2.41A; Saturation Current, Parallel:3.17A; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes

INDUCTOR, 10uH, 2.41A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:10µH; RMS Current, Parallel:2.41A; Saturation Current, Parallel:3.17A; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 2.41A, 20%, Smd; Product Range Tt Electronics/bi Technologies - 85W3279 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2.41A, 20%, Smd; Product Range Tt Electronics/bi Technologies
85W3279
Inductor, 10Uh, 2.41A, 20%, Smd; Product Range Tt Electronics/bi Technologies 85W3279
INDUCTOR, 10uH, 2.41A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:10µH; RMS Current, Parallel:2.41A; Saturation Current, Parallel:3.17A; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes

INDUCTOR, 10uH, 2.41A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:10µH; RMS Current, Parallel:2.41A; Saturation Current, Parallel:3.17A; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 87T9017
Product Name Inductor, 10Uh, 2.41A, 20%, Smd; Product Range Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-027 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers