TT Electronics Arrays, Signal Transformers HM78D-1210560MLFTR

Description
Shielded 2 Coil Inductor Array 224µH Inductance - Connected in Series 56µH Inductance - Connected in Parallel 81mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 224µH Inductance - Connected in Series 56µH Inductance - Connected in Parallel 81mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 987-1455-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
987-1455-1-ND
Arrays, Signal Transformers 987-1455-1-ND
Shielded 2 Coil Inductor Array 224µH Inductance - Connected in Series 56µH Inductance - Connected in Parallel 81mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard

Shielded 2 Coil Inductor Array 224µH Inductance - Connected in Series 56µH Inductance - Connected in Parallel 81mOhm Max DC Resistance (DCR) - Parallel 850mA Nonstandard

Buy Now Datasheet
Inductor, 56Uh, 3.28A, 20%, Smd; Product Range Tt Electronics/bi Technologies - 87T8984 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, 3.28A, 20%, Smd; Product Range Tt Electronics/bi Technologies
87T8984
Inductor, 56Uh, 3.28A, 20%, Smd; Product Range Tt Electronics/bi Technologies 87T8984
INDUCTOR, 56uH, 3.28A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:56µH; RMS Current, Parallel:850mA; Saturation Current, Parallel:4.9A; DC Resistance Max, Parallel:0.081ohm; Product Length:12.5mm; Product Width:12.5mmRoHS Compliant: Yes

INDUCTOR, 56uH, 3.28A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:56µH; RMS Current, Parallel:850mA; Saturation Current, Parallel:4.9A; DC Resistance Max, Parallel:0.081ohm; Product Length:12.5mm; Product Width:12.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 56Uh, 3.28A, 20%, Smd; Product Range Tt Electronics/bi Technologies - 85W3258 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, 3.28A, 20%, Smd; Product Range Tt Electronics/bi Technologies
85W3258
Inductor, 56Uh, 3.28A, 20%, Smd; Product Range Tt Electronics/bi Technologies 85W3258
INDUCTOR, 56uH, 3.28A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:56µH; RMS Current, Parallel:850mA; Saturation Current, Parallel:4.9A; DC Resistance Max, Parallel:0.081ohm; Product Length:12.5mm; Product Width:12.5mmRoHS Compliant: Yes

INDUCTOR, 56uH, 3.28A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:56µH; RMS Current, Parallel:850mA; Saturation Current, Parallel:4.9A; DC Resistance Max, Parallel:0.081ohm; Product Length:12.5mm; Product Width:12.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 987-1455-1-ND 87T8984
Product Name Arrays, Signal Transformers Inductor, 56Uh, 3.28A, 20%, Smd; Product Range Tt Electronics/bi Technologies
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 0.0810 to 0.3240 ohms 0.0810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details