TT Electronics Inductor, 120Uh, 2.38A, 20%, Smd; Product Range Tt Electronics/bi Technologies HM78D-1210121MLFTR

Description
INDUCTOR, 120uH, 2.38A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:120µH; RMS Current, Parallel:630mA; Saturation Current, Parallel:3.4A; DC Resistance Max, Parallel:0.17ohm; Product Length:12.5mm; Inductance:120µH RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 120uH, 2.38A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:120µH; RMS Current, Parallel:630mA; Saturation Current, Parallel:3.4A; DC Resistance Max, Parallel:0.17ohm; Product Length:12.5mm; Inductance:120µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 120Uh, 2.38A, 20%, Smd; Product Range Tt Electronics/bi Technologies - 85W3251 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Uh, 2.38A, 20%, Smd; Product Range Tt Electronics/bi Technologies
85W3251
Inductor, 120Uh, 2.38A, 20%, Smd; Product Range Tt Electronics/bi Technologies 85W3251
INDUCTOR, 120uH, 2.38A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:120µH; RMS Current, Parallel:630mA; Saturation Current, Parallel:3.4A; DC Resistance Max, Parallel:0.17ohm; Product Length:12.5mm; Inductance:120µH RoHS Compliant: Yes

INDUCTOR, 120uH, 2.38A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:120µH; RMS Current, Parallel:630mA; Saturation Current, Parallel:3.4A; DC Resistance Max, Parallel:0.17ohm; Product Length:12.5mm; Inductance:120µH RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 120Uh, 2.38A, 20%, Smd, Full Reel; Product Range Tt Electronics/bi Technologies - 87T8977 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Uh, 2.38A, 20%, Smd, Full Reel; Product Range Tt Electronics/bi Technologies
87T8977
Inductor, 120Uh, 2.38A, 20%, Smd, Full Reel; Product Range Tt Electronics/bi Technologies 87T8977
INDUCTOR, 120uH, 2.38A, 20%, SMD, FULL REEL; Product Range:HM78D Series; Inductance, Parallel:120µH; RMS Current, Parallel:630mA; Saturation Current, Parallel:3.4A; DC Resistance Max, Parallel:0.17ohm; Product Length:12.5mm RoHS Compliant: Yes

INDUCTOR, 120uH, 2.38A, 20%, SMD, FULL REEL; Product Range:HM78D Series; Inductance, Parallel:120µH; RMS Current, Parallel:630mA; Saturation Current, Parallel:3.4A; DC Resistance Max, Parallel:0.17ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 85W3251 87T8977
Product Name Inductor, 120Uh, 2.38A, 20%, Smd; Product Range Tt Electronics/bi Technologies Inductor, 120Uh, 2.38A, 20%, Smd, Full Reel; Product Range Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers