TT Electronics Inductor, 100Uh, 2.54A, 20%, Smd, Full Reel; Product Range Tt Electronics/bi Technologies HM78D-1210101MLFTR

Description
INDUCTOR, 100uH, 2.54A, 20%, SMD, FULL REEL; Product Range:HM78D Series; Inductance, Parallel:100µH; RMS Current, Parallel:700mA; Saturation Current, Parallel:3.7A; DC Resistance Max, Parallel:0.128ohm; Product Length:12.5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100uH, 2.54A, 20%, SMD, FULL REEL; Product Range:HM78D Series; Inductance, Parallel:100µH; RMS Current, Parallel:700mA; Saturation Current, Parallel:3.7A; DC Resistance Max, Parallel:0.128ohm; Product Length:12.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 2.54A, 20%, Smd, Full Reel; Product Range Tt Electronics/bi Technologies - 87T8976 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 2.54A, 20%, Smd, Full Reel; Product Range Tt Electronics/bi Technologies
87T8976
Inductor, 100Uh, 2.54A, 20%, Smd, Full Reel; Product Range Tt Electronics/bi Technologies 87T8976
INDUCTOR, 100uH, 2.54A, 20%, SMD, FULL REEL; Product Range:HM78D Series; Inductance, Parallel:100µH; RMS Current, Parallel:700mA; Saturation Current, Parallel:3.7A; DC Resistance Max, Parallel:0.128ohm; Product Length:12.5mm RoHS Compliant: Yes

INDUCTOR, 100uH, 2.54A, 20%, SMD, FULL REEL; Product Range:HM78D Series; Inductance, Parallel:100µH; RMS Current, Parallel:700mA; Saturation Current, Parallel:3.7A; DC Resistance Max, Parallel:0.128ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 2.54A, 20%, Smd; Product Range Tt Electronics/bi Technologies - 85W3250 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 2.54A, 20%, Smd; Product Range Tt Electronics/bi Technologies
85W3250
Inductor, 100Uh, 2.54A, 20%, Smd; Product Range Tt Electronics/bi Technologies 85W3250
INDUCTOR, 100uH, 2.54A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:100µH; RMS Current, Parallel:700mA; Saturation Current, Parallel:3.7A; DC Resistance Max, Parallel:0.128ohm; Product Length:12.5mm; Inductance:100µH RoHS Compliant: Yes

INDUCTOR, 100uH, 2.54A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:100µH; RMS Current, Parallel:700mA; Saturation Current, Parallel:3.7A; DC Resistance Max, Parallel:0.128ohm; Product Length:12.5mm; Inductance:100µH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 87T8976 85W3250
Product Name Inductor, 100Uh, 2.54A, 20%, Smd, Full Reel; Product Range Tt Electronics/bi Technologies Inductor, 100Uh, 2.54A, 20%, Smd; Product Range Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620298 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers