BI Technologies Corporation Fixed Inductors - HM78-50151LFTR HM78-50151LFTR

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988791-HM78-50151LFT R Packaging: Tape & Reel (TR) Current Rating: 1 A Length: 12.4968 mm Shielding: Shielded Inductance: 150 µH Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Military Standard: Not DC Current: 1 A Height: 6.1976 mm Resistance: 230 mΩ Width: 12.4968 mm Categories: Fixed Inductors DC Resistance (DCR): 230 mΩ Alternative Parts (Cross-Reference): SRR1208-151YL; PM125SH-151M; SLF12555T-151MR88-PF ; ASPI-1306S-151M-T; SLF10145T-151MR79-PF ; AISR-875-151L; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 12.5 mm Lead Free: Yes Max DC Current: 1 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988791-HM78-50151LFT R Packaging: Tape & Reel (TR) Current Rating: 1 A Length: 12.4968 mm Shielding: Shielded Inductance: 150 µH Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Military Standard: Not DC Current: 1 A Height: 6.1976 mm Resistance: 230 mΩ Width: 12.4968 mm Categories: Fixed Inductors DC Resistance (DCR): 230 mΩ Alternative Parts (Cross-Reference): SRR1208-151YL; PM125SH-151M; SLF12555T-151MR88-PF ; ASPI-1306S-151M-T; SLF10145T-151MR79-PF ; AISR-875-151L; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 12.5 mm Lead Free: Yes Max DC Current: 1 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM78-50151LFTR - 988791-HM78-50151LFTR - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM78-50151LFTR
988791-HM78-50151LFTR
Fixed Inductors - HM78-50151LFTR 988791-HM78-50151LFTR
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988791-HM78-50151LFT R Packaging: Tape & Reel (TR) Current Rating: 1 A Length: 12.4968 mm Shielding: Shielded Inductance: 150 µH Tolerance: 20 % Test Frequency: 1 kHz Core Material: Ferrite Military Standard: Not DC Current: 1 A Height: 6.1976 mm Resistance: 230 mΩ Width: 12.4968 mm Categories: Fixed Inductors DC Resistance (DCR): 230 mΩ Alternative Parts (Cross-Reference): SRR1208-151YL; PM125SH-151M; SLF12555T-151MR88-PF ; ASPI-1306S-151M-T; SLF10145T-151MR79-PF ; AISR-875-151L; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 12.5 mm Lead Free: Yes Max DC Current: 1 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988791-HM78-50151LFTR
Packaging: Tape & Reel (TR)
Current Rating: 1 A
Length: 12.4968 mm
Shielding: Shielded
Inductance: 150 µH
Tolerance: 20 %
Test Frequency: 1 kHz
Core Material: Ferrite
Military Standard: Not
DC Current: 1 A
Height: 6.1976 mm
Resistance: 230 mΩ
Width: 12.4968 mm
Categories: Fixed Inductors
DC Resistance (DCR): 230 mΩ
Alternative Parts (Cross-Reference): SRR1208-151YL; PM125SH-151M; SLF12555T-151MR88-PF; ASPI-1306S-151M-T; SLF10145T-151MR79-PF; AISR-875-151L;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 12.5 mm
Lead Free: Yes
Max DC Current: 1 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 988791-HM78-50151LFTR
Product Name Fixed Inductors - HM78-50151LFTR
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 150 microH
DCR 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers