TT Electronics OEM Parts - OEM Parts (F - I) - HM75-50100LFTR HM75-50100LFTR

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985665-HM75-50100LFT R Termination: SMD/SMT Length: 13.46 mm Inductance: 10 µH Tolerance: 20 % Width: 10.03 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 11.4 mΩ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Max DC Current: 3.5 A RoHS: Compliant
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985665-HM75-50100LFT R Termination: SMD/SMT Length: 13.46 mm Inductance: 10 µH Tolerance: 20 % Width: 10.03 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 11.4 mΩ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Max DC Current: 3.5 A RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HM75-50100LFTR - 985665-HM75-50100LFTR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HM75-50100LFTR
985665-HM75-50100LFTR
OEM Parts - OEM Parts (F - I) - HM75-50100LFTR 985665-HM75-50100LFTR
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985665-HM75-50100LFT R Termination: SMD/SMT Length: 13.46 mm Inductance: 10 µH Tolerance: 20 % Width: 10.03 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 11.4 mΩ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Max DC Current: 3.5 A RoHS: Compliant

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985665-HM75-50100LFTR
Termination: SMD/SMT
Length: 13.46 mm
Inductance: 10 µH
Tolerance: 20 %
Width: 10.03 mm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 11.4 mΩ
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Max DC Current: 3.5 A
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 985665-HM75-50100LFTR
Product Name OEM Parts - OEM Parts (F - I) - HM75-50100LFTR
Unlock Full Specs
to access all available technical data