TT Electronics Custom Parts - Custom Parts (E - I) - HM75-50100 HM75-50100

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152748-HM75-50100 Termination: SMD/SMT Length: 13.46 mm Inductance: 10 µH Tolerance: 20 % Width: 10.03 mm Categories: Custom Parts DC Resistance (DCR): 11.4 mΩ Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Max DC Current: 3.5 A RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152748-HM75-50100 Termination: SMD/SMT Length: 13.46 mm Inductance: 10 µH Tolerance: 20 % Width: 10.03 mm Categories: Custom Parts DC Resistance (DCR): 11.4 mΩ Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Max DC Current: 3.5 A RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HM75-50100 - 1152748-HM75-50100 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HM75-50100
1152748-HM75-50100
Custom Parts - Custom Parts (E - I) - HM75-50100 1152748-HM75-50100
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152748-HM75-50100 Termination: SMD/SMT Length: 13.46 mm Inductance: 10 µH Tolerance: 20 % Width: 10.03 mm Categories: Custom Parts DC Resistance (DCR): 11.4 mΩ Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Max DC Current: 3.5 A RoHS: Non-Compliant

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152748-HM75-50100
Termination: SMD/SMT
Length: 13.46 mm
Inductance: 10 µH
Tolerance: 20 %
Width: 10.03 mm
Categories: Custom Parts
DC Resistance (DCR): 11.4 mΩ
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Max DC Current: 3.5 A
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1152748-HM75-50100
Product Name Custom Parts - Custom Parts (E - I) - HM75-50100
Unlock Full Specs
to access all available technical data