TT Electronics Fixed Inductors - HM73-5026R5LFTR13 HM73-5026R5LFTR13

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969420-HM73-5026R5LF TR13 Packaging: Tape & Reel (TR) Current Rating: 4.6 A Length: 7.239 mm Shielding: Shielded Inductance: 26.5 µH Tolerance: 20 % Test Frequency: 100 kHz Height: 9.017 mm Width: 6.731 mm Categories: Fixed Inductors DC Resistance (DCR): 25.2 mΩ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 8.8 A
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969420-HM73-5026R5LF TR13 Packaging: Tape & Reel (TR) Current Rating: 4.6 A Length: 7.239 mm Shielding: Shielded Inductance: 26.5 µH Tolerance: 20 % Test Frequency: 100 kHz Height: 9.017 mm Width: 6.731 mm Categories: Fixed Inductors DC Resistance (DCR): 25.2 mΩ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 8.8 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM73-5026R5LFTR13 - 969420-HM73-5026R5LFTR13 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM73-5026R5LFTR13
969420-HM73-5026R5LFTR13
Fixed Inductors - HM73-5026R5LFTR13 969420-HM73-5026R5LFTR13
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969420-HM73-5026R5LF TR13 Packaging: Tape & Reel (TR) Current Rating: 4.6 A Length: 7.239 mm Shielding: Shielded Inductance: 26.5 µH Tolerance: 20 % Test Frequency: 100 kHz Height: 9.017 mm Width: 6.731 mm Categories: Fixed Inductors DC Resistance (DCR): 25.2 mΩ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 8.8 A

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969420-HM73-5026R5LFTR13
Packaging: Tape & Reel (TR)
Current Rating: 4.6 A
Length: 7.239 mm
Shielding: Shielded
Inductance: 26.5 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Height: 9.017 mm
Width: 6.731 mm
Categories: Fixed Inductors
DC Resistance (DCR): 25.2 mΩ
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Saturation Current: 8.8 A

Buy Now
SMD 6.5uH Inductor and Choke - 71-HM73-5026R5LFTR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.5uH Inductor and Choke
71-HM73-5026R5LFTR13
SMD 6.5uH Inductor and Choke 71-HM73-5026R5LFTR13
Power Inductors - SMD 6.5uH 20% SHLD LOW PRFL SM IND Product overview: HM73-5026R5LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM73-5026R5LFTR13 can be used for catalog matching and distributor lookup.

Power Inductors - SMD 6.5uH 20% SHLD LOW PRFL SM IND Product overview: HM73-5026R5LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM73-5026R5LFTR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 969420-HM73-5026R5LFTR13 71-HM73-5026R5LFTR13
Product Name Fixed Inductors - HM73-5026R5LFTR13 SMD 6.5uH Inductor and Choke
Configuration Fixed
Inductance Range 26.5 microH 6.5 microH
DCR 0.0252 ohms
Rated DC Current 4600 milliamps
Testing Frequency 100 kHz
Unlock Full Specs
to access all available technical data