TT Electronics Inductors, Coils, Chokes - Fixed Inductors HM73-40R50LFTR13

Description
Win Source Part Number: 1002817-HM73-40R50LF TR13 Category: Inductors, Coils, Chokes>Fixed Inductors Series: HM73 Package: Cut Tape (CT) Shielding: Shielded Inductance: 500 nH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 1mOhm Max Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.555" L x 0.512" W (14.10mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TT Electronics/BI Magnetics Other Names: 987-1233-2,987-1233- 1,HM7340R50LFTR13,98 7-1233-6 Base Product Number: HM73 Current - Saturation (Isat): 49A
Request a Quote Datasheet
Description
Win Source Part Number: 1002817-HM73-40R50LF TR13 Category: Inductors, Coils, Chokes>Fixed Inductors Series: HM73 Package: Cut Tape (CT) Shielding: Shielded Inductance: 500 nH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 1mOhm Max Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.555" L x 0.512" W (14.10mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TT Electronics/BI Magnetics Other Names: 987-1233-2,987-1233- 1,HM7340R50LFTR13,98 7-1233-6 Base Product Number: HM73 Current - Saturation (Isat): 49A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1002817-HM73-40R50LFTR13
Inductors, Coils, Chokes - Fixed Inductors 1002817-HM73-40R50LFTR13
Win Source Part Number: 1002817-HM73-40R50LF TR13 Category: Inductors, Coils, Chokes>Fixed Inductors Series: HM73 Package: Cut Tape (CT) Shielding: Shielded Inductance: 500 nH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 1mOhm Max Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.555" L x 0.512" W (14.10mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 40 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TT Electronics/BI Magnetics Other Names: 987-1233-2,987-1233- 1,HM7340R50LFTR13,98 7-1233-6 Base Product Number: HM73 Current - Saturation (Isat): 49A

Win Source Part Number: 1002817-HM73-40R50LFTR13
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: HM73
Package: Cut Tape (CT)
Shielding: Shielded
Inductance: 500 nH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 1mOhm Max
Temperature Range - Operating: -40°C ~ 155°C
Dimension: 0.555" L x 0.512" W (14.10mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TT Electronics/BI Magnetics
Other Names: 987-1233-2,987-1233-1,HM7340R50LFTR13,987-1233-6
Base Product Number: HM73
Current - Saturation (Isat): 49A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1002817-HM73-40R50LFTR13
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data