TT Electronics High-Performance SMD Inductor and Choke HM72B-06R10LFTR13

Description
High Power High Performance Moulded Surface Mount Inductors Product overview: HM72B-06R10LFTR13 from TT Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, High-Performance, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM72B-06R10LFTR13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
High Power High Performance Moulded Surface Mount Inductors Product overview: HM72B-06R10LFTR13 from TT Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, High-Performance, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM72B-06R10LFTR13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Performance SMD Inductor and Choke - 71-HM72B-06R10LFTR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance SMD Inductor and Choke
71-HM72B-06R10LFTR13
High-Performance SMD Inductor and Choke 71-HM72B-06R10LFTR13
High Power High Performance Moulded Surface Mount Inductors Product overview: HM72B-06R10LFTR13 from TT Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, High-Performance, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM72B-06R10LFTR13 can be used for catalog matching and distributor lookup.

High Power High Performance Moulded Surface Mount Inductors Product overview: HM72B-06R10LFTR13 from TT Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, High-Performance, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM72B-06R10LFTR13 can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - HM72B-06R10LFTR13 - 1063166-HM72B-06R10LFTR13 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM72B-06R10LFTR13
1063166-HM72B-06R10LFTR13
Fixed Inductors - HM72B-06R10LFTR13 1063166-HM72B-06R10LFTR13
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063166-HM72B-06R10L FTR13 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 26.2 A Length: 7.239 mm Shielding: Unshielded Inductance: 100 nH Tolerance: 20 % Test Frequency: 100 kHz Height: 2.9972 mm Number of Pins: 2 Width: 6.8072 mm Categories: Fixed Inductors DC Resistance (DCR): 1.7 mΩ Alternative Parts (Cross-Reference): SRP7030-R10M; PM7232S-R10M-RC; 744302010; ASPI-4020HI-R10M-T; SLC7530S-101MLC; SRP1235-R10MHM72B06R 10LFTR13; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 26.2 A Saturation Current: 60 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063166-HM72B-06R10LFTR13
Packaging: Digi-Reel®
Termination: SMD/SMT
Current Rating: 26.2 A
Length: 7.239 mm
Shielding: Unshielded
Inductance: 100 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Height: 2.9972 mm
Number of Pins: 2
Width: 6.8072 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.7 mΩ
Alternative Parts (Cross-Reference): SRP7030-R10M; PM7232S-R10M-RC; 744302010; ASPI-4020HI-R10M-T; SLC7530S-101MLC; SRP1235-R10MHM72B06R10LFTR13;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 26.2 A
Saturation Current: 60 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-HM72B-06R10LFTR13 1063166-HM72B-06R10LFTR13
Product Name High-Performance SMD Inductor and Choke Fixed Inductors - HM72B-06R10LFTR13
Inductance Range 0.1000 microH 0.1000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1670387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 39000 microH
View Details