TT Electronics Fixed Inductors - HM72B-061R0LFTR13 HM72B-061R0LFTR13

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975678-HM72B-061R0LF TR13 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 10.3 A Length: 7.23 mm Shielding: Unshielded Inductance: 1 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 10.3 A Height: 2.9972 mm Number of Pins: 2 Width: 6.8072 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 6.8 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 10.3 A Saturation Current: 22 A Series Resistance: 9 mΩ REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975678-HM72B-061R0LF TR13 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 10.3 A Length: 7.23 mm Shielding: Unshielded Inductance: 1 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 10.3 A Height: 2.9972 mm Number of Pins: 2 Width: 6.8072 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 6.8 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 10.3 A Saturation Current: 22 A Series Resistance: 9 mΩ REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM72B-061R0LFTR13 - 975678-HM72B-061R0LFTR13 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM72B-061R0LFTR13
975678-HM72B-061R0LFTR13
Fixed Inductors - HM72B-061R0LFTR13 975678-HM72B-061R0LFTR13
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975678-HM72B-061R0LF TR13 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 10.3 A Length: 7.23 mm Shielding: Unshielded Inductance: 1 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 10.3 A Height: 2.9972 mm Number of Pins: 2 Width: 6.8072 mm Categories: Fixed Inductors DC Resistance (DCR): 10 mΩ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 6.8 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 10.3 A Saturation Current: 22 A Series Resistance: 9 mΩ REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975678-HM72B-061R0LFTR13
Packaging: Digi-Reel®
Termination: SMD/SMT
Current Rating: 10.3 A
Length: 7.23 mm
Shielding: Unshielded
Inductance: 1 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 10.3 A
Height: 2.9972 mm
Number of Pins: 2
Width: 6.8072 mm
Categories: Fixed Inductors
DC Resistance (DCR): 10 mΩ
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Depth: 6.8 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 10.3 A
Saturation Current: 22 A
Series Resistance: 9 mΩ
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 975678-HM72B-061R0LFTR13
Product Name Fixed Inductors - HM72B-061R0LFTR13
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-62N 0302CS-62NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678198 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details