BI Technologies Corporation 10uH 100KHz 3.2A Inductor and Choke HM72B-06100LFTR13

Description
Inductor Power Molded Wirewound 10uH 20% 100KHz 3.2A 0.105Ohm DCR T/R Product overview: HM72B-06100LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 3.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 3.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM72B-06100LFTR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Molded Wirewound 10uH 20% 100KHz 3.2A 0.105Ohm DCR T/R Product overview: HM72B-06100LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 3.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 3.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM72B-06100LFTR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 100KHz 3.2A Inductor and Choke - 71-HM72B-06100LFTR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 3.2A Inductor and Choke
71-HM72B-06100LFTR13
10uH 100KHz 3.2A Inductor and Choke 71-HM72B-06100LFTR13
Inductor Power Molded Wirewound 10uH 20% 100KHz 3.2A 0.105Ohm DCR T/R Product overview: HM72B-06100LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 3.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 3.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM72B-06100LFTR13 can be used for catalog matching and distributor lookup.

Inductor Power Molded Wirewound 10uH 20% 100KHz 3.2A 0.105Ohm DCR T/R Product overview: HM72B-06100LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 3.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 3.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM72B-06100LFTR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - HM72B-06100LFTR13 - 984170-HM72B-06100LFTR13 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM72B-06100LFTR13
984170-HM72B-06100LFTR13
Fixed Inductors - HM72B-06100LFTR13 984170-HM72B-06100LFTR13
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984170-HM72B-06100LF TR13 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 3.2 A Length: 7.23 mm Shielding: Unshielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 3.2 A Height: 2.9972 mm Number of Pins: 2 Width: 6.8 mm Categories: Fixed Inductors DC Resistance (DCR): 105 mΩ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 6.8 mm Max DC Current: 3.2 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 3.2 A Saturation Current: 7 A Schedule B: 8504500000, 8504500000 Series Resistance: 100 mΩ REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984170-HM72B-06100LFTR13
Packaging: Digi-Reel®
Termination: SMD/SMT
Current Rating: 3.2 A
Length: 7.23 mm
Shielding: Unshielded
Inductance: 10 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 3.2 A
Height: 2.9972 mm
Number of Pins: 2
Width: 6.8 mm
Categories: Fixed Inductors
DC Resistance (DCR): 105 mΩ
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Depth: 6.8 mm
Max DC Current: 3.2 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 3.2 A
Saturation Current: 7 A
Schedule B: 8504500000, 8504500000
Series Resistance: 100 mΩ
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-HM72B-06100LFTR13 984170-HM72B-06100LFTR13
Product Name 10uH 100KHz 3.2A Inductor and Choke Fixed Inductors - HM72B-06100LFTR13
Mounting Option Surface Mount Surface Mount Technology
Technology Power
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel; Digi-Reel®
Unlock Full Specs
to access all available technical data