BI Technologies Corporation Fixed Inductors - HM72A-06R68LFTR13 HM72A-06R68LFTR13

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971273-HM72A-06R68LF TR13 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 14.4 A Length: 7.239 mm Shielding: Unshielded Inductance: 680 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Height: 2.9972 mm Width: 6.8072 mm Categories: Fixed Inductors DC Resistance (DCR): 5.5 mΩ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Max DC Current: 14.4 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 25 A
Request a Quote Datasheet
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971273-HM72A-06R68LF TR13 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 14.4 A Length: 7.239 mm Shielding: Unshielded Inductance: 680 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Height: 2.9972 mm Width: 6.8072 mm Categories: Fixed Inductors DC Resistance (DCR): 5.5 mΩ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Max DC Current: 14.4 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 25 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM72A-06R68LFTR13 - 971273-HM72A-06R68LFTR13 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM72A-06R68LFTR13
971273-HM72A-06R68LFTR13
Fixed Inductors - HM72A-06R68LFTR13 971273-HM72A-06R68LFTR13
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971273-HM72A-06R68LF TR13 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 14.4 A Length: 7.239 mm Shielding: Unshielded Inductance: 680 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Height: 2.9972 mm Width: 6.8072 mm Categories: Fixed Inductors DC Resistance (DCR): 5.5 mΩ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Max DC Current: 14.4 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 25 A

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971273-HM72A-06R68LFTR13
Packaging: Digi-Reel®
Termination: SMD/SMT
Current Rating: 14.4 A
Length: 7.239 mm
Shielding: Unshielded
Inductance: 680 nH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Height: 2.9972 mm
Width: 6.8072 mm
Categories: Fixed Inductors
DC Resistance (DCR): 5.5 mΩ
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Max DC Current: 14.4 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Saturation Current: 25 A

Buy Now
0.68uH 100KHz 14.4A Inductor and Choke - 71-HM72A-06R68LFTR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.68uH 100KHz 14.4A Inductor and Choke
71-HM72A-06R68LFTR13
0.68uH 100KHz 14.4A Inductor and Choke 71-HM72A-06R68LFTR13
Inductor Power Molded Wirewound 0.68uH 100KHz 14.4A 0.0055Ohm DCR T/R Product overview: HM72A-06R68LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 100KHz, 14.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 100KHz, 14.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM72A-06R68LFTR13 can be used for catalog matching and distributor lookup.

Inductor Power Molded Wirewound 0.68uH 100KHz 14.4A 0.0055Ohm DCR T/R Product overview: HM72A-06R68LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 100KHz, 14.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 100KHz, 14.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM72A-06R68LFTR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 971273-HM72A-06R68LFTR13 71-HM72A-06R68LFTR13
Product Name Fixed Inductors - HM72A-06R68LFTR13 0.68uH 100KHz 14.4A Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Range 0.6800 microH
DCR 0.0055 ohms
Rated DC Current 14400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 649-3650/1008LABKIT - ERSAELECTRONICS PTE. LTD.
Specs
Technology Lab Kit
Packing Method Bulk
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details