TT Electronics 330uH 100KHz 1A Inductor and Choke HM71-50331LFTR

Description
Inductor Power Unshielded Wirewound 330uH 20% 100KHz 1A 0.56Ohm DCR T/R Product overview: HM71-50331LFTR from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM71-50331LFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 330uH 20% 100KHz 1A 0.56Ohm DCR T/R Product overview: HM71-50331LFTR from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM71-50331LFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330uH 100KHz 1A Inductor and Choke - 71-HM71-50331LFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330uH 100KHz 1A Inductor and Choke
71-HM71-50331LFTR
330uH 100KHz 1A Inductor and Choke 71-HM71-50331LFTR
Inductor Power Unshielded Wirewound 330uH 20% 100KHz 1A 0.56Ohm DCR T/R Product overview: HM71-50331LFTR from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM71-50331LFTR can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 330uH 20% 100KHz 1A 0.56Ohm DCR T/R Product overview: HM71-50331LFTR from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM71-50331LFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - HM71-50331LFTR - 971080-HM71-50331LFTR - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM71-50331LFTR
971080-HM71-50331LFTR
Fixed Inductors - HM71-50331LFTR 971080-HM71-50331LFTR
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971080-HM71-50331LFT R Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 1 A Length: 18.542 mm Shielding: Unshielded Inductance: 330 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Height: 7.112 mm Width: 15.24 mm Categories: Fixed Inductors DC Resistance (DCR): 560 mΩ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 1.9 A

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971080-HM71-50331LFTR
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Current Rating: 1 A
Length: 18.542 mm
Shielding: Unshielded
Inductance: 330 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Height: 7.112 mm
Width: 15.24 mm
Categories: Fixed Inductors
DC Resistance (DCR): 560 mΩ
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Saturation Current: 1.9 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-HM71-50331LFTR 971080-HM71-50331LFTR
Product Name 330uH 100KHz 1A Inductor and Choke Fixed Inductors - HM71-50331LFTR
Mounting Option Surface Mount Surface Mount Technology
Technology Power
Inductance Range 330 microH 330 microH
Inductance Tolerance 20 (+/- %)
Packing Method Tape and Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details