TT Electronics Fixed Inductors - HM71-40101LFTR HM71-40101LFTR

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110535-HM71-40101LF TR Packaging: Tape & Reel (TR) Current Rating: 1.2 A Length: 12.954 mm Shielding: Unshielded Inductance: 100 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 1.2 A Height: 11.43 mm Width: 9.398 mm Categories: Fixed Inductors DC Resistance (DCR): 220 mΩ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 9.4 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 2.5 A Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110535-HM71-40101LF TR Packaging: Tape & Reel (TR) Current Rating: 1.2 A Length: 12.954 mm Shielding: Unshielded Inductance: 100 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 1.2 A Height: 11.43 mm Width: 9.398 mm Categories: Fixed Inductors DC Resistance (DCR): 220 mΩ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 9.4 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 2.5 A Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM71-40101LFTR - 1110535-HM71-40101LFTR - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM71-40101LFTR
1110535-HM71-40101LFTR
Fixed Inductors - HM71-40101LFTR 1110535-HM71-40101LFTR
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110535-HM71-40101LF TR Packaging: Tape & Reel (TR) Current Rating: 1.2 A Length: 12.954 mm Shielding: Unshielded Inductance: 100 µH Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 1.2 A Height: 11.43 mm Width: 9.398 mm Categories: Fixed Inductors DC Resistance (DCR): 220 mΩ Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 9.4 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 2.5 A Max Operating Temperature: 125 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110535-HM71-40101LFTR
Packaging: Tape & Reel (TR)
Current Rating: 1.2 A
Length: 12.954 mm
Shielding: Unshielded
Inductance: 100 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 1.2 A
Height: 11.43 mm
Width: 9.398 mm
Categories: Fixed Inductors
DC Resistance (DCR): 220 mΩ
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Depth: 9.4 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Saturation Current: 2.5 A
Max Operating Temperature: 125 °C

Buy Now
100uH 100KHz 1.2A Inductor and Choke - 71-HM71-40101LFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 100KHz 1.2A Inductor and Choke
71-HM71-40101LFTR
100uH 100KHz 1.2A Inductor and Choke 71-HM71-40101LFTR
Inductor Power Unshielded Wirewound 100uH 20% 100KHz 1.2A 0.22Ohm DCR T/R Product overview: HM71-40101LFTR from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM71-40101LFTR can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 100uH 20% 100KHz 1.2A 0.22Ohm DCR T/R Product overview: HM71-40101LFTR from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 1.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM71-40101LFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1110535-HM71-40101LFTR 71-HM71-40101LFTR
Product Name Fixed Inductors - HM71-40101LFTR 100uH 100KHz 1.2A Inductor and Choke
Configuration Fixed
Inductance Range 100 microH 100 microH
DCR 0.2200 ohms
Rated DC Current 1200 milliamps
Testing Frequency 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details