TT Electronics Fixed Inductors - HM70-301R5LFTR13 HM70-301R5LFTR13

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063164-HM70-301R5LF TR13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 17 A Length: 10.4902 mm Shielding: Shielded Inductance: 1.5 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Self Resonant Frequency: 100 kHz Height: 5.3594 mm Number of Pins: 3 Width: 8.763 mm Categories: Fixed Inductors DC Resistance (DCR): 2.48 mΩ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 16 A
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063164-HM70-301R5LF TR13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 17 A Length: 10.4902 mm Shielding: Shielded Inductance: 1.5 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Self Resonant Frequency: 100 kHz Height: 5.3594 mm Number of Pins: 3 Width: 8.763 mm Categories: Fixed Inductors DC Resistance (DCR): 2.48 mΩ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 16 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM70-301R5LFTR13 - 1063164-HM70-301R5LFTR13 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM70-301R5LFTR13
1063164-HM70-301R5LFTR13
Fixed Inductors - HM70-301R5LFTR13 1063164-HM70-301R5LFTR13
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063164-HM70-301R5LF TR13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 17 A Length: 10.4902 mm Shielding: Shielded Inductance: 1.5 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Self Resonant Frequency: 100 kHz Height: 5.3594 mm Number of Pins: 3 Width: 8.763 mm Categories: Fixed Inductors DC Resistance (DCR): 2.48 mΩ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 180 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 16 A

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063164-HM70-301R5LFTR13
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Current Rating: 17 A
Length: 10.4902 mm
Shielding: Shielded
Inductance: 1.5 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Self Resonant Frequency: 100 kHz
Height: 5.3594 mm
Number of Pins: 3
Width: 8.763 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.48 mΩ
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 180 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Saturation Current: 16 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1063164-HM70-301R5LFTR13
Product Name Fixed Inductors - HM70-301R5LFTR13
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 1.5 microH
DCR 0.0025 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details