TT Electronics Fixed Inductors - HM69-10R025LFTR13 HM69-10R025LFTR13

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063163-HM69-10R025L FTR13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 42 A Length: 5.9944 mm Shielding: Shielded Inductance: 25 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Height: 2.9972 mm Width: 5.0038 mm Categories: Fixed Inductors DC Resistance (DCR): 330 µΩ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063163-HM69-10R025L FTR13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 42 A Length: 5.9944 mm Shielding: Shielded Inductance: 25 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Height: 2.9972 mm Width: 5.0038 mm Categories: Fixed Inductors DC Resistance (DCR): 330 µΩ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM69-10R025LFTR13 - 1063163-HM69-10R025LFTR13 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM69-10R025LFTR13
1063163-HM69-10R025LFTR13
Fixed Inductors - HM69-10R025LFTR13 1063163-HM69-10R025LFTR13
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063163-HM69-10R025L FTR13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 42 A Length: 5.9944 mm Shielding: Shielded Inductance: 25 nH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Height: 2.9972 mm Width: 5.0038 mm Categories: Fixed Inductors DC Resistance (DCR): 330 µΩ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063163-HM69-10R025LFTR13
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Current Rating: 42 A
Length: 5.9944 mm
Shielding: Shielded
Inductance: 25 nH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Height: 2.9972 mm
Width: 5.0038 mm
Categories: Fixed Inductors
DC Resistance (DCR): 330 µΩ
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1063163-HM69-10R025LFTR13
Product Name Fixed Inductors - HM69-10R025LFTR13
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0250 microH
DCR 3.30E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-11N 0201DS-11NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176783-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details