TT Electronics Fixed Inductors - HM66-70100LFTR13 HM66-70100LFTR13

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998129-HM66-70100LFT R13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 2 A Length: 6.7056 mm Shielding: Shielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 10 kHz Height: 3.9878 mm Width: 6.7056 mm Categories: Fixed Inductors DC Resistance (DCR): 38 mΩ Alternative Parts (Cross-Reference): CLF7045T-100M-D; CLF7045T-100M; CLF6045T-100M-D; NRS6045T100MMGK; 74404064100; MBH6045C-100MB=P3; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998129-HM66-70100LFT R13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 2 A Length: 6.7056 mm Shielding: Shielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 10 kHz Height: 3.9878 mm Width: 6.7056 mm Categories: Fixed Inductors DC Resistance (DCR): 38 mΩ Alternative Parts (Cross-Reference): CLF7045T-100M-D; CLF7045T-100M; CLF6045T-100M-D; NRS6045T100MMGK; 74404064100; MBH6045C-100MB=P3; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM66-70100LFTR13 - 998129-HM66-70100LFTR13 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM66-70100LFTR13
998129-HM66-70100LFTR13
Fixed Inductors - HM66-70100LFTR13 998129-HM66-70100LFTR13
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998129-HM66-70100LFT R13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 2 A Length: 6.7056 mm Shielding: Shielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 10 kHz Height: 3.9878 mm Width: 6.7056 mm Categories: Fixed Inductors DC Resistance (DCR): 38 mΩ Alternative Parts (Cross-Reference): CLF7045T-100M-D; CLF7045T-100M; CLF6045T-100M-D; NRS6045T100MMGK; 74404064100; MBH6045C-100MB=P3; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998129-HM66-70100LFTR13
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Current Rating: 2 A
Length: 6.7056 mm
Shielding: Shielded
Inductance: 10 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 10 kHz
Height: 3.9878 mm
Width: 6.7056 mm
Categories: Fixed Inductors
DC Resistance (DCR): 38 mΩ
Alternative Parts (Cross-Reference): CLF7045T-100M-D; CLF7045T-100M; CLF6045T-100M-D; NRS6045T100MMGK; 74404064100; MBH6045C-100MB=P3;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
10uH 10KHz 2A Inductor and Choke - 71-HM66-70100LFTR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 10KHz 2A Inductor and Choke
71-HM66-70100LFTR13
10uH 10KHz 2A Inductor and Choke 71-HM66-70100LFTR13
Inductor Power Shielded Wirewound 10uH 20% 10KHz 2A 0.038Ohm DCR T/R Product overview: HM66-70100LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 10KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 10KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM66-70100LFTR13 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 10KHz 2A 0.038Ohm DCR T/R Product overview: HM66-70100LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 10KHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 10KHz, 2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM66-70100LFTR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 998129-HM66-70100LFTR13 71-HM66-70100LFTR13
Product Name Fixed Inductors - HM66-70100LFTR13 10uH 10KHz 2A Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Range 10 microH 10 microH
DCR 0.0380 ohms
Rated DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-1676949-0 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details