BI Technologies Corporation Fixed Inductors - HM50-6R8KLF HM50-6R8KLF

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063098-HM50-6R8KLF Packaging: Bulk Current Rating: 3.1 A Length: 16 mm Shielding: Unshielded Inductance: 6.8 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 1 kHz Military Standard: Not DC Current: 3.1 A Width: 7.5 mm Categories: Fixed Inductors DC Resistance (DCR): 26 mΩ Case / Package: Axial Alternative Parts (Cross-Reference): 5800-6R8-RC; AIAP-02-6R8K; RL622-6R8K-RC; AIAP-03-6R8K; AIUR-16-6R8K; CM453232-6R8KL; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Saturation Current: 5.3 A Series Resistance: 26 mΩ Lead/Base Style: Axial
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063098-HM50-6R8KLF Packaging: Bulk Current Rating: 3.1 A Length: 16 mm Shielding: Unshielded Inductance: 6.8 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 1 kHz Military Standard: Not DC Current: 3.1 A Width: 7.5 mm Categories: Fixed Inductors DC Resistance (DCR): 26 mΩ Case / Package: Axial Alternative Parts (Cross-Reference): 5800-6R8-RC; AIAP-02-6R8K; RL622-6R8K-RC; AIAP-03-6R8K; AIUR-16-6R8K; CM453232-6R8KL; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Saturation Current: 5.3 A Series Resistance: 26 mΩ Lead/Base Style: Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM50-6R8KLF - 1063098-HM50-6R8KLF - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM50-6R8KLF
1063098-HM50-6R8KLF
Fixed Inductors - HM50-6R8KLF 1063098-HM50-6R8KLF
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063098-HM50-6R8KLF Packaging: Bulk Current Rating: 3.1 A Length: 16 mm Shielding: Unshielded Inductance: 6.8 µH Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 1 kHz Military Standard: Not DC Current: 3.1 A Width: 7.5 mm Categories: Fixed Inductors DC Resistance (DCR): 26 mΩ Case / Package: Axial Alternative Parts (Cross-Reference): 5800-6R8-RC; AIAP-02-6R8K; RL622-6R8K-RC; AIAP-03-6R8K; AIUR-16-6R8K; CM453232-6R8KL; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Saturation Current: 5.3 A Series Resistance: 26 mΩ Lead/Base Style: Axial

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063098-HM50-6R8KLF
Packaging: Bulk
Current Rating: 3.1 A
Length: 16 mm
Shielding: Unshielded
Inductance: 6.8 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 1 kHz
Military Standard: Not
DC Current: 3.1 A
Width: 7.5 mm
Categories: Fixed Inductors
DC Resistance (DCR): 26 mΩ
Case / Package: Axial
Alternative Parts (Cross-Reference): 5800-6R8-RC; AIAP-02-6R8K; RL622-6R8K-RC; AIAP-03-6R8K; AIUR-16-6R8K; CM453232-6R8KL;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Saturation Current: 5.3 A
Series Resistance: 26 mΩ
Lead/Base Style: Axial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1063098-HM50-6R8KLF
Product Name Fixed Inductors - HM50-6R8KLF
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 6.8 microH
DCR 0.0260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details