TT Electronics Electronic Surplus - HM50-562KLF HM50-562KLF

Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 1180913-HM50-562KLF Packaging: Bulk Mounting Style: Through Hole Shielding: Unshielded Inductance: 5.6mH Tolerance: ±10% Current - Saturation: 166mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13.9Ohm Max Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.bitechnologies.c om Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,700 MSL Level: 1 (Unlimited) Parts Dimension: 0.295" Dia x 0.630" L (7.50mm x 16.00mm) Current Rating (Amps): 130mA Inductance Frequency - Test: 1kHz
Request a Quote
Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 1180913-HM50-562KLF Packaging: Bulk Mounting Style: Through Hole Shielding: Unshielded Inductance: 5.6mH Tolerance: ±10% Current - Saturation: 166mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13.9Ohm Max Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.bitechnologies.c om Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,700 MSL Level: 1 (Unlimited) Parts Dimension: 0.295" Dia x 0.630" L (7.50mm x 16.00mm) Current Rating (Amps): 130mA Inductance Frequency - Test: 1kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Surplus - HM50-562KLF
1180913-HM50-562KLF
Electronic Surplus - HM50-562KLF 1180913-HM50-562KLF
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 1180913-HM50-562KLF Packaging: Bulk Mounting Style: Through Hole Shielding: Unshielded Inductance: 5.6mH Tolerance: ±10% Current - Saturation: 166mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13.9Ohm Max Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.bitechnologies.c om Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,700 MSL Level: 1 (Unlimited) Parts Dimension: 0.295" Dia x 0.630" L (7.50mm x 16.00mm) Current Rating (Amps): 130mA Inductance Frequency - Test: 1kHz

Manufacturer: TT Electronics/BI Magnetics
Win Source Part Number: 1180913-HM50-562KLF
Packaging: Bulk
Mounting Style: Through Hole
Shielding: Unshielded
Inductance: 5.6mH
Tolerance: ±10%
Current - Saturation: 166mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 13.9Ohm Max
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.bitechnologies.com
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,700
MSL Level: 1 (Unlimited)
Parts Dimension: 0.295" Dia x 0.630" L (7.50mm x 16.00mm)
Current Rating (Amps): 130mA
Inductance Frequency - Test: 1kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1180913-HM50-562KLF
Product Name Electronic Surplus - HM50-562KLF
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details