TT Electronics 56uH Inductor and Choke HM50-560KLF

Description
Power Inductors - Leaded 56uH 10% AX LEAD MINI PWR IND Product overview: HM50-560KLF from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM50-560KLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Inductors - Leaded 56uH 10% AX LEAD MINI PWR IND Product overview: HM50-560KLF from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM50-560KLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56uH Inductor and Choke - 71-HM50-560KLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56uH Inductor and Choke
71-HM50-560KLF
56uH Inductor and Choke 71-HM50-560KLF
Power Inductors - Leaded 56uH 10% AX LEAD MINI PWR IND Product overview: HM50-560KLF from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM50-560KLF can be used for catalog matching and distributor lookup.

Power Inductors - Leaded 56uH 10% AX LEAD MINI PWR IND Product overview: HM50-560KLF from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM50-560KLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - HM50-560KLF
785062-HM50-560KLF
Fixed Inductors - HM50-560KLF 785062-HM50-560KLF
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 785062-HM50-560KLF Series: HM50 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Axial Current Rating: 1.33A Shielding: Unshielded Inductance: 56μH Tolerance: ±10% Current - Saturation: 1.7A Test Frequency: 1kHz Family Name: HM50 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 140 mOhm Max Dimension: 0.295" Dia x 0.630" L (7.50mm x 16.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): PCH-27X-563KLT; PCH-27-563L; SC0717S-560-X129; SC0717ST-560-X129-N; ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2,700

Manufacturer: TT Electronics/BI Magnetics
Win Source Part Number: 785062-HM50-560KLF
Series: HM50
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Axial
Current Rating: 1.33A
Shielding: Unshielded
Inductance: 56μH
Tolerance: ±10%
Current - Saturation: 1.7A
Test Frequency: 1kHz
Family Name: HM50
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 140 mOhm Max
Dimension: 0.295" Dia x 0.630" L (7.50mm x 16.00mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): PCH-27X-563KLT; PCH-27-563L; SC0717S-560-X129; SC0717ST-560-X129-N;
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2,700

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-HM50-560KLF 785062-HM50-560KLF
Product Name 56uH Inductor and Choke Fixed Inductors - HM50-560KLF
Technology Wirewound
Inductance Range 56 microH 56 microH
Inductance Tolerance 10 (+/- %)
Packing Method Bulk Bulk; Bulk
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data