TT Electronics Inductor, 47Uh, 1.51A, 10%, Axial; Product Range Tt Electronics/bi Technologies HM50-470KLF

Description
INDUCTOR, 47UH, 1.51A, 10%, AXIAL; Product Range:HM50 Series; Inductance:47µH; DC Current Rating:1.51A; DC Resistance Max:0.109ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47UH, 1.51A, 10%, AXIAL; Product Range:HM50 Series; Inductance:47µH; DC Current Rating:1.51A; DC Resistance Max:0.109ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 1.51A, 10%, Axial; Product Range Tt Electronics/bi Technologies - 87X7913 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.51A, 10%, Axial; Product Range Tt Electronics/bi Technologies
87X7913
Inductor, 47Uh, 1.51A, 10%, Axial; Product Range Tt Electronics/bi Technologies 87X7913
INDUCTOR, 47UH, 1.51A, 10%, AXIAL; Product Range:HM50 Series; Inductance:47µH; DC Current Rating:1.51A; DC Resistance Max:0.109ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47UH, 1.51A, 10%, AXIAL; Product Range:HM50 Series; Inductance:47µH; DC Current Rating:1.51A; DC Resistance Max:0.109ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 87X7913
Product Name Inductor, 47Uh, 1.51A, 10%, Axial; Product Range Tt Electronics/bi Technologies
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J123JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details