TT Electronics Inductor, 330Uh, 0.61A, 10%, Axial; Product Range Tt Electronics/bi Technologies HM50-331KLF

Description
INDUCTOR, 330UH, 0.61A, 10%, AXIAL; Product Range:HM50 Series; Inductance:330µH; DC Current Rating:610mA; DC Resistance Max:0.665ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330UH, 0.61A, 10%, AXIAL; Product Range:HM50 Series; Inductance:330µH; DC Current Rating:610mA; DC Resistance Max:0.665ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, 0.61A, 10%, Axial; Product Range Tt Electronics/bi Technologies - 87X7907 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 0.61A, 10%, Axial; Product Range Tt Electronics/bi Technologies
87X7907
Inductor, 330Uh, 0.61A, 10%, Axial; Product Range Tt Electronics/bi Technologies 87X7907
INDUCTOR, 330UH, 0.61A, 10%, AXIAL; Product Range:HM50 Series; Inductance:330µH; DC Current Rating:610mA; DC Resistance Max:0.665ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330UH, 0.61A, 10%, AXIAL; Product Range:HM50 Series; Inductance:330µH; DC Current Rating:610mA; DC Resistance Max:0.665ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 87X7907
Product Name Inductor, 330Uh, 0.61A, 10%, Axial; Product Range Tt Electronics/bi Technologies
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
DCR 0.6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Specs
Application RF Choke
View Details